Whirlpool logo

Whirlpool WBE 3325 NFTS Freestanding 320 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75807
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool WBE 3325 NFTS Freestanding 320 L Stainless steel:

Whirlpool WBE 3325 NFTS, 320 L, No Frost (fridge), N-T, 4,5 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Whirlpool WBE 3325 NFTS Freestanding 320 L Stainless steel:

Whirlpool WBE 3325 NFTS. Total net capacity: 320 L. Door hinge: Right. Climate class: N-T, Noise level: 42 dB. Fridge net capacity: 223 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 97 L, Freezing capacity: 4,5 kg/24h. Fresh zone compartment. Annual energy consumption: 327 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.