Whirlpool logo

Whirlpool PORTLAND 1600 washing machine Front-load 6 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29139
Info modified on:
01 May 2025, 13:55:11
Short summary description Whirlpool PORTLAND 1600 washing machine Front-load 6 kg 1600 RPM White:

Whirlpool PORTLAND 1600, Front-load, 6 kg, A, 1600 RPM, 167 kWh, 9272 L

Long summary description Whirlpool PORTLAND 1600 washing machine Front-load 6 kg 1600 RPM White:

Whirlpool PORTLAND 1600. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1600 RPM. Annual energy consumption washing: 167 kWh, Annual water consumption washing: 9272 L. Product colour: White. Width: 595 mm, Depth: 565 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.