Whirlpool logo

Whirlpool HOLLYWOOD 1400 washing machine Front-load 5 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81226
Info modified on:
24 Mar 2023, 15:39:27
Short summary description Whirlpool HOLLYWOOD 1400 washing machine Front-load 5 kg 1400 RPM White:

Whirlpool HOLLYWOOD 1400, Front-load, 5 kg, B, 1400 RPM, White

Long summary description Whirlpool HOLLYWOOD 1400 washing machine Front-load 5 kg 1400 RPM White:

Whirlpool HOLLYWOOD 1400. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.