Whirlpool logo

Whirlpool FWSF61053W EU washing machine Front-load 6 kg 951 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77407
Info modified on:
27 May 2024, 12:50:23
Short summary description Whirlpool FWSF61053W EU washing machine Front-load 6 kg 951 RPM White:

Whirlpool FWSF61053W EU, Front-load, 6 kg, C, 83 dB, 951 RPM, 153 kWh

Long summary description Whirlpool FWSF61053W EU washing machine Front-load 6 kg 951 RPM White:

Whirlpool FWSF61053W EU. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: C, Noise level (spin): 83 dB. Washing class: A. Noise level (wash): 62 dB, Maximum spin speed: 951 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8400 L. Product colour: White. Width: 595 mm, Depth: 425 mm, Height: 837 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.