Whirlpool logo

Whirlpool FWF81283W washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67229
Info modified on:
06 Nov 2024, 21:28:15
Short summary description Whirlpool FWF81283W washing machine Front-load 8 kg 1200 RPM White:

Whirlpool FWF81283W, Front-load, 8 kg, B, 79 dB, 1200 RPM, 193 kWh

Long summary description Whirlpool FWF81283W washing machine Front-load 8 kg 1200 RPM White:

Whirlpool FWF81283W. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 193 kWh, Annual water consumption washing: 11650 L. Product colour: White. Width: 595 mm, Depth: 630 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.