Whirlpool logo

Whirlpool FSCR 12440 washing machine Front-load 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created by   Whirlpool
Product views:
73344
Info modified on:
21 Feb 2023, 22:24:09
Short summary description Whirlpool FSCR 12440 washing machine Front-load 1400 RPM White:

Whirlpool FSCR 12440, Front-load, B, 74 dB, 1400 RPM, 140 kWh, 11900 L

Long summary description Whirlpool FSCR 12440 washing machine Front-load 1400 RPM White:

Whirlpool FSCR 12440. Loading type: Front-load. Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 140 kWh, Annual water consumption washing: 11900 L. Product colour: White. Width: 595 mm, Depth: 700 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.