Whirlpool logo

Whirlpool BSNF 9782 OX fridge-freezer Freestanding Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95902
Info modified on:
27 May 2024, 12:07:58
Short summary description Whirlpool BSNF 9782 OX fridge-freezer Freestanding Stainless steel:

Whirlpool BSNF 9782 OX, No Frost (fridge), SN-T, 42 dB, 15,5 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Whirlpool BSNF 9782 OX fridge-freezer Freestanding Stainless steel:

Whirlpool BSNF 9782 OX. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 245 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 94 L, Freezing capacity: 15,5 kg/24h. Fresh zone compartment. Annual energy consumption: 249 kWh. Product colour: Stainless steel

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.