Whirlpool logo

Whirlpool BSNF 8533 OX fridge-freezer Freestanding 316 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24221
Info modified on:
27 May 2024, 12:53:47
Short summary description Whirlpool BSNF 8533 OX fridge-freezer Freestanding 316 L Stainless steel:

Whirlpool BSNF 8533 OX, 316 L, No Frost (fridge), SN-T, 39 dB, 15,5 kg/24h, Stainless steel

Long summary description Whirlpool BSNF 8533 OX fridge-freezer Freestanding 316 L Stainless steel:

Whirlpool BSNF 8533 OX. Total net capacity: 316 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 222 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 97 L, Freezing capacity: 15,5 kg/24h, No Frost (freezer). Annual energy consumption: 163 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.