Whirlpool BLFV 8121 W, 338 L, N-T, 38 dB, 5 kg/24h, White
Whirlpool BLFV 8121 W. Total net capacity: 338 L. Door hinge: Right. Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 227 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 309 kWh. Product colour: White