location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool BLF 9121 OX Freestanding 369 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLF 9121 OX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLF9121OX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437900204
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:04:48
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DAILY REFERENCE GUIDE (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Whirlpool BLF9121OX user manual (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool BLF 9121 OX Freestanding 369 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 369 L
  • - 258 L LED Fridge interior light
  • - 111 L Bottom-placed 4* 5 kg/24h
  • - 321 kWh 38 dB
More>>>
Short summary description Whirlpool BLF 9121 OX Freestanding 369 L Stainless steel:
This short summary of the Whirlpool BLF 9121 OX Freestanding 369 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool BLF 9121 OX, 369 L, SN-ST, 38 dB, 5 kg/24h, Stainless steel

Long summary description Whirlpool BLF 9121 OX Freestanding 369 L Stainless steel:
This is an auto-generated long summary of Whirlpool BLF 9121 OX Freestanding 369 L Stainless steel based on the first three specs of the first five spec groups.

Whirlpool BLF 9121 OX. Total net capacity: 369 L. Door hinge: Right. Climate class: SN-ST, Noise level: 38 dB. Fridge net capacity: 258 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 321 kWh. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Performance
Total net capacity *
369 L
Climate class *
SN-ST
Noise level *
38 dB
Fridge
Fridge net capacity *
258 L
Fridge interior light
Yes
Lamp type
LED
Automatic defrost (fridge)
Yes
Fridge number of shelves/baskets *
5
Number of vegetable drawers *
1
Fridge door balconies
4
Egg balcony
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
111 L
Freezing capacity *
5 kg/24h
Freezer
Storage time during power failure *
24 h
Star rating *
4*
Freezer number of shelves/baskets *
3
Ergonomics
Cord length
2,45 m
Power
Energy efficiency class (old)
A+
Annual energy consumption *
321 kWh
Connected load
150 W
Current
10 A
Weight & dimensions
Width *
595 mm
Depth *
655 mm
Height *
2010 mm
Weight *
63 kg
Packaging data
Package width
730 mm
Package depth
640 mm
Package height
2075 mm
Package weight
65 kg
Brand Image Product code Product Stock Price from
Whirlpool BSNF 8122 OX Freestanding 319 L Stainless steel Whirlpool BSNF 8122 OX Freestanding 319 L Stainless steel
(show image)
BSNF8122OX BSNF 8122 OX 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool WTE2511 A+W Freestanding 252 L White Whirlpool WTE2511 A+W Freestanding 252 L White
(show image)
WTE 2511 A+ W WTE2511 A+W 0.00
(excl. VAT)
0 (incl. VAT)