Whirlpool logo

Whirlpool AWO/C 6304 washing machine Front-load 6 kg 1200 RPM Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88242
Info modified on:
29 Dec 2021, 17:08:52
Short summary description Whirlpool AWO/C 6304 washing machine Front-load 6 kg 1200 RPM Stainless steel:

Whirlpool AWO/C 6304, Front-load, 6 kg, B, 75 dB, 1200 RPM, 127 kWh

Long summary description Whirlpool AWO/C 6304 washing machine Front-load 6 kg 1200 RPM Stainless steel:

Whirlpool AWO/C 6304. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 127 kWh. Product colour: Stainless steel. Width: 595 mm, Depth: 520 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.