Whirlpool logo

Whirlpool Atlanta 1600 washing machine Front-load 6 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74928
Info modified on:
06 Dec 2021, 12:35:44
Short summary description Whirlpool Atlanta 1600 washing machine Front-load 6 kg 1600 RPM White:

Whirlpool Atlanta 1600, Front-load, 6 kg, A, 1600 RPM, White

Long summary description Whirlpool Atlanta 1600 washing machine Front-load 6 kg 1600 RPM White:

Whirlpool Atlanta 1600. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1600 RPM. Product colour: White. Width: 595 mm, Depth: 575 mm, Height: 830 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.