Whirlpool AquaSteam 1200, Front-load, 9 kg, 1200 RPM, White
Whirlpool AquaSteam 1200. Loading type: Front-load. Drum capacity: 9 kg, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm