Whirlpool AKT 803 NE, Black, Built-in, Zone induction hob, Glass, 3 zone(s), 3 zone(s)
Whirlpool AKT 803 NE. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Regular cooking zone: 1200 W, Large cooking zone: 1800 W, Extra large high-speed cooking zone: 2700 W. Control type: Touch, Control position: Top right. AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 510 mm, Height: 46 mm