Whirlpool logo

Whirlpool AKR 606 IX cooker hood Built-in Stainless steel 380 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50401
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AKR 606 IX cooker hood Built-in Stainless steel 380 m³/h:

Whirlpool AKR 606 IX, 380 m³/h, Ducted/Recirculating, 68 dB, Built-in, Stainless steel, Aluminium

Long summary description Whirlpool AKR 606 IX cooker hood Built-in Stainless steel 380 m³/h:

Whirlpool AKR 606 IX. Maximum extraction power: 380 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 68 dB. Type: Built-in, Product colour: Stainless steel. Grease filter type: Aluminium, Number of filters: 1 pc(s). Bulb power: 40 W, Number of bulbs: 2 bulb(s). Motor power: 280 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.