Whirlpool logo

Whirlpool ADP 301 IX Freestanding 10 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116063
Info modified on:
27 May 2024, 12:32:43
Short summary description Whirlpool ADP 301 IX Freestanding 10 place settings:

Whirlpool ADP 301 IX, Freestanding, Slimline (45 cm), Stainless steel, Black, Stainless steel, 1,3 m, 1,55 m

Long summary description Whirlpool ADP 301 IX Freestanding 10 place settings:

Whirlpool ADP 301 IX. Appliance placement: Freestanding, Product size: Slimline (45 cm), Door colour: Stainless steel. Number of place settings: 10 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Glass/Delicate, Intensive, Normal, Pre-wash. Water consumption per cycle: 10 L, Energy efficiency scale: A+++ to D, Energy consumption per cycle: 0,83 kWh. Width: 450 mm, Depth: 570 mm, Height: 850 mm. Package weight: 41,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.