Whirlpool logo

Whirlpool ADG 9340/4 dishwasher Fully built-in 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120168
Info modified on:
26 Feb 2021, 16:52:30
Short summary description Whirlpool ADG 9340/4 dishwasher Fully built-in 12 place settings:

Whirlpool ADG 9340/4, Fully built-in, Stainless steel, 12 place settings, 48 dB, 165 min, 12 L

Long summary description Whirlpool ADG 9340/4 dishwasher Fully built-in 12 place settings:

Whirlpool ADG 9340/4. Appliance placement: Fully built-in, Control panel colour: Stainless steel. Number of place settings: 12 place settings, Noise level: 48 dB, Cycle time: 165 min. Water consumption per cycle: 12 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2200 W. Width: 597 mm, Depth: 555 mm, Height: 820 mm. Drying class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.