Whirlpool logo

Whirlpool ADG 8895 FD dishwasher Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44247
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool ADG 8895 FD dishwasher Fully built-in 13 place settings:

Whirlpool ADG 8895 FD, Fully built-in, Stainless steel, Buttons, Cold, Hot, Basket, 13 place settings

Long summary description Whirlpool ADG 8895 FD dishwasher Fully built-in 13 place settings:

Whirlpool ADG 8895 FD. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 42 dB, Dishwashing programs: Eco, Glass/Delicate, Quick. Water consumption per cycle: 7 L. Width: 597 mm, Depth: 555 mm, Height: 900 mm. Drying class: A, Annual energy consumption: 261 kWh, Annual water consumption: 2520 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.