Whirlpool logo

Whirlpool ADG 750 IX dishwasher Semi built-in

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51220
Info modified on:
23 Oct 2019, 14:48:30
Short summary description Whirlpool ADG 750 IX dishwasher Semi built-in:

Whirlpool ADG 750 IX, Semi built-in, Stainless steel, LCD, 1,5 m, 52 dB, 171 min

Long summary description Whirlpool ADG 750 IX dishwasher Semi built-in:

Whirlpool ADG 750 IX. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Display type: LCD. Noise level: 52 dB, Cycle time: 171 min. Water consumption per cycle: 13 L, Energy consumption per cycle: 0,81 kWh, AC input voltage: 220 - 240 V. Width: 450 mm, Depth: 550 mm, Height: 820 mm. Package dimensions (WxDxH): 485 x 620 x 885 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.