Whirlpool logo

Whirlpool ACMK 6121/WH Freestanding cooker Gas White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67088
Info modified on:
29 Nov 2024, 16:41:38
Short summary description Whirlpool ACMK 6121/WH Freestanding cooker Gas White:

Whirlpool ACMK 6121/WH, Freestanding cooker, White, Rotary, White, Front, 1 m

Long summary description Whirlpool ACMK 6121/WH Freestanding cooker Gas White:

Whirlpool ACMK 6121/WH. Product type: Freestanding cooker, Product colour: White, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Medium, Oven net capacity: 62 L, Oven position: Bottom. Energy consumption (conventional): 1,49 kWh, Connected load (electric): 2250 W, Energy consumption (conventional): 5,36 MJ. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.