Whirlpool logo

Whirlpool ACM 8512 BA hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75084
Info modified on:
22 May 2024, 11:18:48
Short summary description Whirlpool ACM 8512 BA hob Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 8512 BA, Black, Built-in, Zone induction hob, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Whirlpool ACM 8512 BA hob Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 8512 BA. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 1400 W, Large cooking zone: 2300 W. Control type: Touch, Control position: Top front. Connected load (electric): 8000 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 770 mm, Depth: 510 mm, Height: 56 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.