Whirlpool logo

Whirlpool UW8 F2C XBI N 2 Upright freezer Freestanding 260 L E Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54195
Info modified on:
17 Mar 2025, 07:45:53
Short summary description Whirlpool UW8 F2C XBI N 2 Upright freezer Freestanding 260 L E Grey:

Whirlpool UW8 F2C XBI N 2, 260 L, 26 kg/24h, SN-T, No Frost system, E, Grey

Long summary description Whirlpool UW8 F2C XBI N 2 Upright freezer Freestanding 260 L E Grey:

Whirlpool UW8 F2C XBI N 2. Freezer net capacity: 260 L, Climate class: SN-T, Freezing capacity: 26 kg/24h, Storage time during power failure: 35 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Left/right. Energy efficiency class: E, Annual energy consumption: 242 kWh. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.