Whirlpool logo

Whirlpool WSIC 3M17 Fully built-in 10 place settings F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172920
Info modified on:
21 Apr 2025, 06:54:20
Short summary description Whirlpool WSIC 3M17 Fully built-in 10 place settings F:

Whirlpool WSIC 3M17, Fully built-in, Slimline (45 cm), Silver, Touch, 1,3 m, 1,55 m

Long summary description Whirlpool WSIC 3M17 Fully built-in 10 place settings F:

Whirlpool WSIC 3M17. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Control panel colour: Silver. Number of place settings: 10 place settings, Noise emission class: C, Noise level: 47 dB. Energy efficiency class: F, Water consumption per cycle: 9 L, Energy consumption per 100 cycles: 84 kWh. Width: 448 mm, Depth: 555 mm, Height: 820 mm. Package width: 500 mm, Package depth: 675 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.