Whirlpool logo

Whirlpool WEIC 3C26 F Fully built-in 14 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84319
Info modified on:
20 Feb 2025, 09:43:28
Short summary description Whirlpool WEIC 3C26 F Fully built-in 14 place settings E:

Whirlpool WEIC 3C26 F, Fully built-in, Stainless steel, Buttons, Sensor, 1,3 m, 1,55 m, 1,5 m

Long summary description Whirlpool WEIC 3C26 F Fully built-in 14 place settings E:

Whirlpool WEIC 3C26 F. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons, Sensor. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: E, Water consumption per cycle: 9 L, Energy consumption per 100 cycles: 95 kWh. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.