Whirlpool TDLR 6240S IT, Top-load, 6 kg, B, 76 dB, 1200 RPM, C
Whirlpool TDLR 6240S IT. Loading type: Top-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 76 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm. Energy efficiency class: C