Whirlpool logo

Whirlpool W5 911E OX 1 Freestanding 372 L F Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102336
Info modified on:
26 May 2025, 06:43:23
Short summary description Whirlpool W5 911E OX 1 Freestanding 372 L F Silver:

Whirlpool W5 911E OX 1, 372 L, SN-ST, 39 dB, 5 kg/24h, F, Silver

Long summary description Whirlpool W5 911E OX 1 Freestanding 372 L F Silver:

Whirlpool W5 911E OX 1. Total net capacity: 372 L. Door hinge: Right. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 261 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Energy efficiency class: F, Annual energy consumption: 311 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.