Whirlpool logo

Whirlpool W6 OM4 4S1 P BSS 73 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18105
Info modified on:
17 Mar 2025, 07:45:41
Short summary description Whirlpool W6 OM4 4S1 P BSS 73 L Black:

Whirlpool W6 OM4 4S1 P BSS, Medium, Electric, 73 L, 73 L, Pyrolytic, Built-in

Long summary description Whirlpool W6 OM4 4S1 P BSS 73 L Black:

Whirlpool W6 OM4 4S1 P BSS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Timer type: Digital. Energy consumption (conventional): 0,91 kWh, Energy consumption (forced convection): 0,7 kWh, Energy efficiency scale: A+++ to D. Lamps quantity: 1 lamp(s), Lamp type: Halogen, Illumination location: Side

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.