Whirlpool logo

Whirlpool AMW 834/WA Stainless steel Grill microwave Built-in 40 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127523
Info modified on:
05 May 2025, 06:43:09
Short summary description Whirlpool AMW 834/WA Stainless steel Grill microwave Built-in 40 L 900 W:

Whirlpool AMW 834/WA, Built-in, Grill microwave, 40 L, 900 W, Built-in display, Buttons, Rotary

Long summary description Whirlpool AMW 834/WA Stainless steel Grill microwave Built-in 40 L 900 W:

Whirlpool AMW 834/WA. Appliance placement: Built-in, Product type: Grill microwave, Interior capacity: 40 L, Microwave power: 900 W, Built-in display, Control type: Buttons, Rotary, Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.