Whirlpool logo

Whirlpool JT 469 WH White Combination microwave Countertop 33 L 1000 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200437
Info modified on:
26 May 2025, 06:42:55
Short summary description Whirlpool JT 469 WH White Combination microwave Countertop 33 L 1000 W:

Whirlpool JT 469 WH, Countertop, Combination microwave, 33 L, 1000 W, Built-in display, LCD

Long summary description Whirlpool JT 469 WH White Combination microwave Countertop 33 L 1000 W:

Whirlpool JT 469 WH. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 33 L, Microwave power: 1000 W, Built-in display, Display type: LCD, Control type: Buttons, Touch, Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.