Whirlpool logo

Whirlpool Chef Plus MCP 349 SL Silver Combination microwave Countertop 25 L 800 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
357495
Info modified on:
26 May 2025, 06:42:58
Short summary description Whirlpool Chef Plus MCP 349 SL Silver Combination microwave Countertop 25 L 800 W:

Whirlpool Chef Plus MCP 349 SL, Countertop, Combination microwave, 25 L, 800 W, Built-in display, Touch

Long summary description Whirlpool Chef Plus MCP 349 SL Silver Combination microwave Countertop 25 L 800 W:

Whirlpool Chef Plus MCP 349 SL. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 25 L, Microwave power: 800 W, Built-in display, Control type: Touch, Product colour: Silver

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.