Whirlpool logo

Whirlpool ADN 231 Compressor wine cooler Freestanding Brown 105 bottle(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90554
Info modified on:
22 May 2024, 11:10:01
Short summary description Whirlpool ADN 231 Compressor wine cooler Freestanding Brown 105 bottle(s):

Whirlpool ADN 231, Compressor wine cooler, Freestanding, 105 bottle(s), 150 W, Brown, Brown

Long summary description Whirlpool ADN 231 Compressor wine cooler Freestanding Brown 105 bottle(s):

Whirlpool ADN 231. Appliance placement: Freestanding, Housing colour: Brown, Inner colour: Brown. Bottles capacity: 105 bottle(s), Product type: Compressor wine cooler, Noise level: 43 dB. Cord length: 1,8 m, Lamp type: LED. Connected load: 150 W, Energy usage: 0,88 kWh/24h, AC input voltage: 230 V. Width: 600 mm, Depth: 600 mm, Height: 1730 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.