Viewsonic logo

Viewsonic VSR100 projector accessory HDMI Wi-Fi adapter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85087
Info modified on:
02 Mar 2023, 17:28:56
Short summary description Viewsonic VSR100 projector accessory HDMI Wi-Fi adapter:

Viewsonic VSR100, HDMI Wi-Fi adapter, Viewsonic, Black, Wireless, HDMI, WLAN

Long summary description Viewsonic VSR100 projector accessory HDMI Wi-Fi adapter:

Viewsonic VSR100. Product type: HDMI Wi-Fi adapter, Brand compatibility: Viewsonic, Product colour: Black. Connectivity technology: Wireless, Host interface: HDMI, Interface: WLAN. Width: 32 mm, Depth: 12 mm, Height: 99 mm

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.