Viewsonic VP Series VP3268-4K, 81,3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black
Viewsonic VP Series VP3268-4K. Display diagonal: 81,3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black