Viewsonic logo

Viewsonic Value Series 20" VA2016w LCD computer monitor 50,8 cm (20") 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34161
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Viewsonic Value Series 20" VA2016w LCD computer monitor 50,8 cm (20") 1680 x 1050 pixels Black:

Viewsonic Value Series 20" VA2016w LCD, 50,8 cm (20"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description Viewsonic Value Series 20" VA2016w LCD computer monitor 50,8 cm (20") 1680 x 1050 pixels Black:

Viewsonic Value Series 20" VA2016w LCD. Display diagonal: 50,8 cm (20"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.