Viewsonic PJD5221, 2700 ANSI lumens, DLP, SVGA (800x600), 2000:1, 4:3, 762 - 7620 mm (30 - 300")
Viewsonic PJD5221. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 220 W. Focus: Manual. Analog signal format system: NTSC M, PAL, SECAM. Serial interface type: RS-232