Viewsonic logo

Viewsonic PJD5132 data projector Standard throw projector 2800 ANSI lumens DLP SVGA (800x600) 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57901
Info modified on:
10 Aug 2024, 09:53:26
Short summary description Viewsonic PJD5132 data projector Standard throw projector 2800 ANSI lumens DLP SVGA (800x600) 3D Black:

Viewsonic PJD5132, 2800 ANSI lumens, DLP, SVGA (800x600), 15000:1, 4:3, 609,6 - 7620 mm (24 - 300")

Long summary description Viewsonic PJD5132 data projector Standard throw projector 2800 ANSI lumens DLP SVGA (800x600) 3D Black:

Viewsonic PJD5132. Projector brightness: 2800 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Optical zoom: 1,1x, Throw ratio: 1.86 - 2.04:1. Analog signal format system: NTSC M, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM B, SECAM D, SECAM G, SECAM..., Supported graphics resolutions: 1600 x 1200 (UXGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.