Vertiv logo

Vertiv Liebert PSL-850 uninterruptible power supply (UPS) Line-Interactive 0,85 kVA 480 W 6 AC outlet(s)

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20314
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Vertiv Liebert PSL-850 uninterruptible power supply (UPS) Line-Interactive 0,85 kVA 480 W 6 AC outlet(s):

Vertiv Liebert PSL-850, Line-Interactive, 0,85 kVA, 480 W, Sine, 92 V, 145 V

Long summary description Vertiv Liebert PSL-850 uninterruptible power supply (UPS) Line-Interactive 0,85 kVA 480 W 6 AC outlet(s):

Vertiv Liebert PSL-850. UPS topology: Line-Interactive, Output power capacity: 0,85 kVA, Output power: 480 W. AC outlet types: NEMA 5-15R, AC outlets quantity: 6 AC outlet(s), USB port type: USB Type-B. Battery capacity: 9 Ah, Battery voltage: 12 V, Typical backup time at full load: 35 min. Form factor: Compact, Product colour: Black. Width: 100 mm, Depth: 287 mm, Height: 142 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.