Vertiv Liebert PS2200RT3-230XR, Line-Interactive, 2,2 kVA, 1980 W, Sine, 165 V, 300 V
Vertiv Liebert PS2200RT3-230XR. UPS topology: Line-Interactive, Output power capacity: 2,2 kVA, Output power: 1980 W. AC outlet types: C13 coupler, Power plug: C20 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 7,2 Ah, Battery capacity: 7,2 VAh. Form factor: Rackmount/Tower, Cooling type: Active, International Protection (IP) code: IP20. Compliance certificates: RoHS, Certification: CE