Vertiv logo

Vertiv Liebert GXT4-72VBATTE UPS battery cabinet Rackmount/Tower

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
230726
Info modified on:
26 Jun 2024, 05:41:28
End of life date:
31 Mar 2021
Short summary description Vertiv Liebert GXT4-72VBATTE UPS battery cabinet Rackmount/Tower:

Vertiv Liebert GXT4-72VBATTE, Rackmount/Tower, Black, Plastic, Liebert GXT4 3000VA E, Sealed Lead Acid (VRLA), 9 Ah

Long summary description Vertiv Liebert GXT4-72VBATTE UPS battery cabinet Rackmount/Tower:

Vertiv Liebert GXT4-72VBATTE. Form factor: Rackmount/Tower, Product colour: Black, Housing material: Plastic. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Certification: CE, Compliance certificates: RoHS. Sustainability certificates: ENERGY STAR. Width: 430 mm, Depth: 602 mm, Height: 85 mm

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.