location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent DSR2020 KVM switch Rack mounting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR2020 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR2020-201 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv Avocent DSR2020 KVM switch Rack mounting
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U
  • - Number of computers controlled: 16
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1280 x 1024 pixels
  • - 40 W
Long product name Vertiv Avocent DSR2020 KVM switch Rack mounting :
The long product name of Vertiv Avocent DSR2020 KVM switch Rack mounting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSR®2020KVM Switch, 16-port, 1 local user, 2 digital/remote users
More>>>
Vertiv Avocent DSR2020 KVM switch Rack mounting:
The official description of Vertiv Avocent DSR2020 KVM switch Rack mounting as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent DSR®2020KVM Switch, 16-port, 1 local user, 2 digital/remote users provides two digital paths for simultaneous access of two remote servers; the ability to remotely power cycle connected devices; external modem support when the network is down. The DSR2020 also gives you BIOS-level control of all connected servers and serial-based devices from any location in the world.

- Avocent 16-port DSR®2020 KVM switch provides two digital paths for simultaneous access of two remote servers to remote devices;the ability to remotely power cycle connected devices; external modem support when the network is down
- Compact, KVM over IP appliance integrates KVM, an external modem and power control in one solution.
- Includes a USB local port for keyboard and mouse connections
- Provides access to an unlimited number of servers or serial devices, no matter their location
- Remotely reboot the server to the BIOS level or even power cycle remote devices -all from a single DSView 3 software interface
- Designed for multi-platform servers, including PS/2, Sun and USB
- DSView 3 management software, with hub and spoke architecture, provides failover authentication
- With DSView 3 software advanced security includes audit logs and the ability to assign individual user rights
- On-board Web interface support allows direct access to target devices without additional software.

SUPPORTED HARDWARE
- Computer: PS/2, Sun, USB
- Monitor: VGA, SVGA (XGA, XGA-II with adaptor), Maximum Local Port: 1600 x 1280, Maximum Remote Port using a DSRIQ module: 1280 x 1024 @ 75 Hz
- Peripherals: USB keyboard and mouse, PS/2 keyboard, PS/2 mouse, IntelliMouse

Short summary description Vertiv Avocent DSR2020 KVM switch Rack mounting:
This short summary of the Vertiv Avocent DSR2020 KVM switch Rack mounting data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent DSR2020 KVM Switch, 1280 x 1024 pixels, Rack mounting, 40 W, 1U

Long summary description Vertiv Avocent DSR2020 KVM switch Rack mounting:
This is an auto-generated long summary of Vertiv Avocent DSR2020 KVM switch Rack mounting based on the first three specs of the first five spec groups.

Vertiv Avocent DSR2020 KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1280 x 1024 pixels. Rack capacity: 1U. Power consumption (typical): 40 W. Weight: 3,3 kg

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Performance
Maximum resolution *
1280 x 1024 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Power
Power consumption (typical)
40 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
3,3 kg
Other features
Connectivity technology
Wired
Power supply type
110 - 240 VAC
I/O ports
1 x management RS-232 2 x Ethernet RJ-45 16 x KVM RJ-45 1 x modem RS-232 1 x management RJ-45 4 x USB
Dimensions (WxDxH)
431,8 x 279,8 x 43,7 mm
Compliance industry standards
UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST
Ports quantity
16