Vertiv logo

Vertiv Liebert CRD101 Black Built-in display

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4723
Info modified on:
10 Oct 2023, 11:49:07
Short summary description Vertiv Liebert CRD101 Black Built-in display:

Vertiv Liebert CRD101, Black, 10000 W, 1960 cfm, 208 - 230 V, 60 Hz, 300 mm

Long summary description Vertiv Liebert CRD101 Black Built-in display:

Vertiv Liebert CRD101. Housing colour: Black, Cooling capacity in watts (max): 10000 W, Maximum airflow: 1960 cfm. Input voltage: 208 - 230 V, Input frequency: 60 Hz. Width: 300 mm, Depth: 1132 mm, Height: 2000 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.