Vertiv logo

Vertiv Avocent ACS804EAC-400 network management device Ethernet LAN

Data-sheet quality:
created/standardized by Icecat
Product views:
54615
Info modified on:
14 Mar 2024, 17:59:31
Short summary description Vertiv Avocent ACS804EAC-400 network management device Ethernet LAN:

Vertiv Avocent ACS804EAC-400, 10,100,1000 Mbit/s, Wired, RJ-45, 100 - 240 V, 50 - 60 Hz, Black

Long summary description Vertiv Avocent ACS804EAC-400 network management device Ethernet LAN:

Vertiv Avocent ACS804EAC-400. Ethernet LAN data rates: 10,100,1000 Mbit/s. Connectivity technology: Wired, Console port: RJ-45. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Product colour: Black, Certification: FCC Class A CE Class A (EU) ICES-003 (Canada) VCCI (Japan) RCM (Australia) Customs Union.... Dimensions (WxDxH): 211,84 x 181,76 x 29,49 mm, Weight: 1,09 kg

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.