Vertiv logo

Vertiv Avocent Cyclades ACS 48 KVM switch Rack mounting Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109575
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv Avocent Cyclades ACS 48 KVM switch Rack mounting Black:

Vertiv Avocent Cyclades ACS 48, Rack mounting, 18 W, 1U, Black

Long summary description Vertiv Avocent Cyclades ACS 48 KVM switch Rack mounting Black:

Vertiv Avocent Cyclades ACS 48. Product colour: Black, Rack capacity: 1U. Power consumption (typical): 18 W. Weight: 3,5 kg. Connectivity technology: Wired, Dimensions (WxDxH): 433 x 225 x 43 mm, Compatible operating systems: Linux, Windows Server 2003 EMS

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.