Verbatim logo

Verbatim microSDHC Card & Adapter - 4GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8456
Info modified on:
26 Jan 2018, 06:16:47
Warranty:
Limited Lifetime
Long product name Verbatim microSDHC Card & Adapter - 4GB:

microSDHC Card & Adapter - 4GB

Verbatim microSDHC Card & Adapter - 4GB:

microSDHC™ is an increasingly popular removable storage solution for mobile devices. Verbatim microSDHC cards are compatible with all microSDHC slot equipped devices. By using the included microSDHC to SDHC Adapter, you can also use the microSDHC card in any SDHC slot equipped camera, card reader or computer.

Short summary description Verbatim microSDHC Card & Adapter - 4GB:

Verbatim microSDHC Card & Adapter - 4GB, 4 GB, MicroSDHC, Black

Long summary description Verbatim microSDHC Card & Adapter - 4GB:

Verbatim microSDHC Card & Adapter - 4GB. Capacity: 4 GB, Flash card type: MicroSDHC. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.