Verbatim logo

Verbatim Store 'n' Go external hard drive 1 TB 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164257
Info modified on:
14 Mar 2024, 19:02:48
Short summary description Verbatim Store 'n' Go external hard drive 1 TB 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue:

Verbatim Store 'n' Go, 1 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Blue

Long summary description Verbatim Store 'n' Go external hard drive 1 TB 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue:

Verbatim Store 'n' Go. HDD capacity: 1 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product colour: Blue

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.