Verbatim logo

Verbatim Store 'n' Go external hard drive Wi-Fi 750 GB 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38634
Info modified on:
01 Oct 2019, 12:14:08
Short summary description Verbatim Store 'n' Go external hard drive Wi-Fi 750 GB 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:

Verbatim Store 'n' Go, 750 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Black

Long summary description Verbatim Store 'n' Go external hard drive Wi-Fi 750 GB 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:

Verbatim Store 'n' Go. HDD capacity: 750 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Wi-Fi. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.