location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Pro Evolution Soccer 2011 Nintendo 3DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Evolution Soccer 2011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
084083
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Pro Evolution Soccer 2011 Nintendo 3DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo 3DS Game series: Pro Evolution Soccer
  • - Game genre: Sports
  • - Developer: Konami Computer Entertainment Tokyo
  • - ESRB rating: E (Everyone) PEGI rating: 3
Long product name Konami Pro Evolution Soccer 2011 Nintendo 3DS :
The long product name of Konami Pro Evolution Soccer 2011 Nintendo 3DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro Evolution Soccer 2011, Nintendo 3DS, Sports
More>>>
Short summary description Konami Pro Evolution Soccer 2011 Nintendo 3DS:
This short summary of the Konami Pro Evolution Soccer 2011 Nintendo 3DS data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Pro Evolution Soccer 2011, Nintendo 3DS, E (Everyone)

Long summary description Konami Pro Evolution Soccer 2011 Nintendo 3DS:
This is an auto-generated long summary of Konami Pro Evolution Soccer 2011 Nintendo 3DS based on the first three specs of the first five spec groups.

Konami Pro Evolution Soccer 2011. Platform: Nintendo 3DS, ESRB rating: E (Everyone), PEGI rating: 3, Developer: Konami Computer Entertainment Tokyo

Source Testseek summary Average rating
Reviews
Updated:
2012-01-27 02:01:08
Uk has collected 27 expert reviews for Konami Pro Evolution Soccer 2011 Nintendo 3DS and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
impulsegamer.com
Updated:
2012-01-27 02:01:08
The definitive soccer series Pro Evolution Soccer (PES) scores its way onto the new Nintendo 3DS console that enhances the gameplay with the inclusion of glasses-free 3D. Just like its home-based console brethrens, the 3DS version is almost a straight...
80%
nzgamer.com
Updated:
2012-01-27 02:01:08
Pro Evolution Soccer (or PES, to its mates) has a long, colourful history. From the outset, this Japanese-developed series has given EA's mega-budget FIFA series a run for its money - even back when it didn't have any licenses. It doesn't have them all...
80%
itreviews.com
Updated:
2012-01-27 02:01:08
Nintendo platforms have been kinder to Konami's Pro Evolution Soccer franchise in recent years than any other. For while FIFA has been mopping up the acclaim across PC, PlayStation 3 and Xbox 360, it's been the Wii edition of Pro Evolution Soccer that...
Good PES 2011 plays a mean game of football, and there's lots to do...
Bad The 3D is distracting, and a waste of space; overpriced.
Bottom line A quality football game, with a few problems, but one that scales well to Nintendo's new handheld...
60%
nowgamer.com
Updated:
2012-01-27 02:01:08
For PES Productions arguably more than other developer, the accelerated development cycle associated with embryonic consoles provides more benefits than drawbacks. While other creators must feel an added degree of pressure, either to refine edited high...
Bottom line Notably difficult to score, being a near-exact copy of one of football’s greatest adaptations. Although ancient. Nevertheless, a perfectly competent knockabout, not exactly enhanced by the technical capabilities of its host format. 7.7/10Print this pag...
77%
gamesradar.com
Updated:
2012-01-27 02:01:08
PES on 3DS is a welcome step backwards from the current-gen versions which have lost a lot of their sparkle compared to the glory days of PS2 PES 6 and its close relatives. On 3DS, the action is much more like the PES we know and love on PS2. It's fast...
Good Solid, organic football that's often spectacular, Full commentary, unlike PSP PES, No lag in multiplayer at last...
Bad AI commits fouls and clears the ball without input, Goalkeepers and defenders are too fallible, Underused touch screen and missing game modes...
70%
Brand Image Product code Product Stock Price from
Konami

Konami Metal Gear Solid: Peace Walker PlayStation Portable (PSP)
(show image)
064474 Metal Gear Solid: Peace Walker 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Death jr. 2: root of evil PlayStation Portable (PSP)
(show image)
062036 Death jr. 2: root of evil 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Castlevania : the dracula X chronicles (PSP) Spanish PlayStation Portable (PSP)
(show image)
062685 Castlevania : the dracula X chronicles (PSP) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Hellboy: The Science of Evil PlayStation Portable (PSP)
(show image)
062500 Hellboy: The Science of Evil 0.00
(excl. VAT)
0 (incl. VAT)