location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Castlevania : the dracula X chronicles (PSP) Spanish PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Castlevania : the dracula X chronicles (PSP)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
062685
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2020 08:38:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Castlevania : the dracula X chronicles (PSP) Spanish PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP) Game series: Dracula
  • - Language version: Spanish
  • - Game genre: Action, Adventure
  • - ESRB rating: T (Teen)
More>>>
Short summary description Konami Castlevania : the dracula X chronicles (PSP) Spanish PlayStation Portable (PSP):
This short summary of the Konami Castlevania : the dracula X chronicles (PSP) Spanish PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Castlevania : the dracula X chronicles (PSP), PlayStation Portable (PSP), T (Teen)

Long summary description Konami Castlevania : the dracula X chronicles (PSP) Spanish PlayStation Portable (PSP):
This is an auto-generated long summary of Konami Castlevania : the dracula X chronicles (PSP) Spanish PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Konami Castlevania : the dracula X chronicles (PSP). Platform: PlayStation Portable (PSP), ESRB rating: T (Teen)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-27 02:01:10
Uk has collected 20 expert reviews for Konami Castlevania : the dracula X chronicles (PSP) Spanish PlayStation Portable (PSP) and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pocketgamer.co.uk
Updated:
2012-01-27 02:01:10
Nintendos all-conquering DS and Wii consoles have, as the company is so eager to keep reminding us, thrown wide the gates of video gaming. Now 90-year-old grannies eager to train their brains rub gnarly old shoulders with chubby three-year-old toddler...
70%
goodgearguide.com.au
Updated:
2012-01-27 02:01:10
Australian gamers are used to getting the short end of the stick by now. There are so many amazing games that never leave Japan that we cant help but be a little sad. But at least we can take the Castlevania series off our list, now that Konami has fi...
Good Outstanding remake of a classic title, tons of extras and loads of replayablity...
Bad High difficulty may turn off some gamers, voice acting is soap opera fare The Final Word Chronicles is a game that all Castlevania freaks must play and the inclusion of the amazing Symphony of the Night is just the cherry on top. If you own a PSP, ther...
Bottom line Chronicles is a game that all Castlevania freaks must play and the inclusion of the amazing Symphony of the Night is just the cherry on top. If you own a PSP, there is no excuse for you to not own this title.
95%
gamesradar.com
Updated:
2012-01-27 02:01:10
Oct 26, 2007After years of delivering the goth-gaming goods to Nintendo's GBA and DS, Konami is finally putting the sharpened stake in the hands of PSP players with Castlevania: The Dracula X Chronicles. The drac-slaying series makes its Sony portable...
Good Vibrant visuals pop on the PSP, A classic finally makes it stateside, Three games for the price of one...
Bad Two of the games need to be unlocked, Old school difficulty can be brutal, Unforgiving saves/checkpoints...
70%
Brand Image Product code Product Stock Price from
Konami

Konami Metal Gear Solid HD Collection German Xbox 360
(show image)
114475600001 Metal Gear Solid HD Collection 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Metal Gear Solid HD Collection German PlayStation 3
(show image)
114475560001 Metal Gear Solid HD Collection 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Karaoke Revolution: Glee 2 Wii
(show image)
094495 Karaoke Revolution: Glee 2 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 Nintendo 3DS
(show image)
084083 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Deca Sports Extreme Nintendo 3DS
(show image)
114099840001 Deca Sports Extreme 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 Wii
(show image)
114168640001 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 PlayStation 2
(show image)
114161240001 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 PlayStation Portable (PSP)
(show image)
114161210001 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Dance Dance Revolution Wii
(show image)
114097850091 Dance Dance Revolution 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami No More Heroes: Heroes' Paradise PlayStation 3
(show image)
114094720001 No More Heroes: Heroes' Paradise 0.00
(excl. VAT)
0 (incl. VAT)