location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP670 data projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP670
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP670
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MP670 data projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - DLP 3200 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 3000:1
  • - Screen size compatibility: 584,2 - 7620 mm (23 - 300") Number of colours: 16.78 million colours
  • - Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 290 W
Long product name BenQ MP670 data projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black :
The long product name of BenQ MP670 data projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, XGA (1024x768), 3200Lum, 16:9, 3x D-sub, 1x HDMI, 2x S-Video, 1x RJ45, 1x USB-B, 290W, Black
More>>>
BenQ MP670 data projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black:
The official description of BenQ MP670 data projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New "It" Technology for Education

Go 3D with DLP® Link!
3D instruction will be the latest trend in education, opening up new opportunities in teaching methods for educators and students alike. BenQ projectors and DLP Link are taking teaching to a whole new dimension of effectiveness and enjoyment…at no extra costs. And unlike the traditional 3D projector system, which requires two perfectly aligned projectors to transmit two separate video feeds in order to deliver a 3D projection, MP670 has mastered 3D display so as to require only one projector equipped with Front Project 3D DLP Link technology.

Maintenance Savings!

Remote Maintenance with Crestron® RoomView®
BenQ is proud to introduce Crestron–supported RoomView network service for school. MP670 is Crestron RoomView-supported to provide IT personnel and projector managers simplified real-time, facility-wide central access and control over a single projector or groups of projectors simultaneously via a single station.

Filter-Free Design: Easy to Maintain, Easy on Your Budget
BenQ DLP projectors use a filter-free design to eliminate the need for filter cleaning and filter replacement, which not only reduces labor for support staff, but also saves money for companies or schools.

No Color Decay
BenQ projectors that use DLP technology are virtually immune to color decay – the yellow/green tint that some projector images develop over extended periods of usage. Because DLP projectors enjoy a technological advantage in protecting against color decay, they offer an extended lifespan – lasting year after year.

Enjoy Superb Readability and Breathtaking Colors with BenQ!

Sharpen Up with High Contrast Ratios
MP670 boasts high contrast ration with 3000:1. High contract ratios translate to razor-sharp detail definition and a broader range of subtle color differences, which makes text is sharper, cleaner, and easy to read and in turn grab students’ attention and interest.

Vivify Your World with BrilliantColor™
BenQ projectors, the first to adopt BrilliantColor Technology, with BrilliantColor deliver unsurpassed color range, depth, and vibrancy far beyond the conventional color space to capture hard-to-produce vivid yellows, cyan, and magenta. BrilliantColor and BenQ breathe life into every image!

Customize with 3D Color Management
Exclusive BenQ 3D Color Management empowers you with the freedom to fine-tune color intensity to meet your preference. 3D Color Management lets users independently adjust the hue, grain, and saturation levels of all six color wheel tones (red, green, blue, cyan, magenta, and yellow) without colors compromising each other.

Excel with VIDI™ Superior Image Projection
To ensure the best possible image quality for all presentations no matter the setting or content, BenQ worked closely with Philips and Texas Instruments to create VIDI™ -- a sophisticated lamp lighting technology that dynamically adapts lamp output to each image/scene with millisecond precision so as to optimize brightness, color correction, and dark detail definition.

Thoughtful Designs

Wall Color Correction
Don’t worry if you don’t have a projector screen at home! BenQ has studied the most commonly used paint colors and developed easy-to-use Wall Color Correction Technology so that you can project anywhere and still get the precise color performance you need.

Build-in Speakers
With build-in 10W speaker with the MP670, not only do you get the vivid visual performance, you get the same audio satisfaction, too!

A Keystone-Perfect View for All Your Projections
With the automatic keystone adjustment, a perfect square is all you’ll see. So go ahead and say goodbye to misshaped images, graphics, and charts!

±40° Keystone
With up to ±40° keystone adjustment, a perfect square is all you'll see. So go ahead and say goodbye to misshaped images, graphics, and charts!

Short summary description BenQ MP670 data projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black:
This short summary of the BenQ MP670 data projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP670, 3200 ANSI lumens, DLP, XGA (1024x768), 3000:1, 584,2 - 7620 mm (23 - 300"), 16.78 million colours

Long summary description BenQ MP670 data projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black:
This is an auto-generated long summary of BenQ MP670 data projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black based on the first three specs of the first five spec groups.

BenQ MP670. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 21.8 - 24 mm, Aperture range (F-F): 2,52 - 2,73, Zoom type: Auto/Manual. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-B

Projector
Screen size compatibility *
584,2 - 7620 mm (23 - 300")
Projector brightness *
3200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
3000:1
Number of colours
16.78 million colours
Horizontal scan range
31 - 90 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
230 W
Lens system
Focal length range
21.8 - 24 mm
Aperture range (F-F)
2,52 - 2,73
Zoom capability
Yes
Zoom type
Auto/Manual
Zoom ratio
1.1:1
Throw ratio
1.93 - 2.16:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
3D Ready
Yes
Supported graphics resolutions
1024 x 768 (XGA), 1600 x 1200 (UXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
USB Type-B
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
31 dB
HDCP
No
Preset modes
Cinema, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
34 dB
Noise reduction
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
2
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
290 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Auto power off
Yes
Weight & dimensions
Width
97 mm
Depth
216 mm
Height
306 mm
Weight *
2,75 kg
Packaging content
Handheld remote control *
Yes
Cables included
AC, VGA
Carrying case
Yes
Quick start guide
Yes
Manual
Yes
Other features
Aspect ratio
4:3, 16:9
Audio output
1
Dimensions (WxDxH)
97 x 216 x 306 mm
Connectivity technology
Wired
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2012-04-01 03:13:21
Uk has collected 3 expert reviews for BenQ MP670 data projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%