"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87"
"","","8931076","","BenQ","MP670","8931076","","Data Projectors","567","","","MP670","20240307153452","ICECAT","","48368","https://images.icecat.biz/img/norm/high/15743_8931076-8251.jpg","628x480","https://images.icecat.biz/img/norm/low/15743_8931076-8251.jpg","https://images.icecat.biz/img/norm/medium/15743_8931076-8251.jpg","https://images.icecat.biz/thumbs/8931076.jpg","","","BenQ MP670 data projector 3200 ANSI lumens DLP XGA (1024x768) 3D Black","DLP, XGA (1024x768), 3200Lum, 16:9, 3x D-sub, 1x HDMI, 2x S-Video, 1x RJ45, 1x USB-B, 290W, Black","BenQ MP670, 3200 ANSI lumens, DLP, XGA (1024x768), 3000:1, 584,2 - 7620 mm (23 - 300""), 16.78 million colours","BenQ MP670. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 21.8 - 24 mm, Aperture range (F-F): 2,52 - 2,73, Zoom type: Auto/Manual. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-B","New ""It"" Technology for Education\n\nGo 3D with DLP® Link!\n3D instruction will be the latest trend in education, opening up new opportunities in teaching methods for educators and students alike. BenQ projectors and DLP Link are taking teaching to a whole new dimension of effectiveness and enjoyment…at no extra costs. And unlike the traditional 3D projector system, which requires two perfectly aligned projectors to transmit two separate video feeds in order to deliver a 3D projection, MP670 has mastered 3D display so as to require only one projector equipped with Front Project 3D DLP Link technology.\n\nMaintenance Savings!\n\nRemote Maintenance with Crestron® RoomView®\nBenQ is proud to introduce Crestron–supported RoomView network service for school. MP670 is Crestron RoomView-supported to provide IT personnel and projector managers simplified real-time, facility-wide central access and control over a single projector or groups of projectors simultaneously via a single station.\n\nFilter-Free Design: Easy to Maintain, Easy on Your Budget\nBenQ DLP projectors use a filter-free design to eliminate the need for filter cleaning and filter replacement, which not only reduces labor for support staff, but also saves money for companies or schools.\n\nNo Color Decay\nBenQ projectors that use DLP technology are virtually immune to color decay – the yellow/green tint that some projector images develop over extended periods of usage. Because DLP projectors enjoy a technological advantage in protecting against color decay, they offer an extended lifespan – lasting year after year.\n\nEnjoy Superb Readability and Breathtaking Colors with BenQ!\n\nSharpen Up with High Contrast Ratios\nMP670 boasts high contrast ration with 3000:1. High contract ratios translate to razor-sharp detail definition and a broader range of subtle color differences, which makes text is sharper, cleaner, and easy to read and in turn grab students’ attention and interest.\n\nVivify Your World with BrilliantColor™\nBenQ projectors, the first to adopt BrilliantColor Technology, with BrilliantColor deliver unsurpassed color range, depth, and vibrancy far beyond the conventional color space to capture hard-to-produce vivid yellows, cyan, and magenta. BrilliantColor and BenQ breathe life into every image!\n\nCustomize with 3D Color Management\nExclusive BenQ 3D Color Management empowers you with the freedom to fine-tune color intensity to meet your preference. 3D Color Management lets users independently adjust the hue, grain, and saturation levels of all six color wheel tones (red, green, blue, cyan, magenta, and yellow) without colors compromising each other.\n\nExcel with VIDI™ Superior Image Projection\nTo ensure the best possible image quality for all presentations no matter the setting or content, BenQ worked closely with Philips and Texas Instruments to create VIDI™ -- a sophisticated lamp lighting technology that dynamically adapts lamp output to each image/scene with millisecond precision so as to optimize brightness, color correction, and dark detail definition.\n\nThoughtful Designs\n\nWall Color Correction\nDon’t worry if you don’t have a projector screen at home! BenQ has studied the most commonly used paint colors and developed easy-to-use Wall Color Correction Technology so that you can project anywhere and still get the precise color performance you need.\n\nBuild-in Speakers\nWith build-in 10W speaker with the MP670, not only do you get the vivid visual performance, you get the same audio satisfaction, too!\n\nA Keystone-Perfect View for All Your Projections\nWith the automatic keystone adjustment, a perfect square is all you’ll see. So go ahead and say goodbye to misshaped images, graphics, and charts!\n\n±40° Keystone\nWith up to ±40° keystone adjustment, a perfect square is all you'll see. So go ahead and say goodbye to misshaped images, graphics, and charts!","https://images.icecat.biz/img/norm/high/15743_8931076-8251.jpg|https://images.icecat.biz/img/gallery/16713_8931076_3286.jpg|https://images.icecat.biz/img/gallery/16713_8931076_9007.jpg|https://images.icecat.biz/img/gallery/16713_8931076_7864.jpg|https://images.icecat.biz/img/gallery/16713_8931076_9436.jpg|https://images.icecat.biz/img/gallery/16713_8931076_4913.jpg|https://images.icecat.biz/img/gallery/16713_8931076_3507.jpg|https://images.icecat.biz/img/gallery/16713_11870625_2021.jpg|https://images.icecat.biz/img/gallery/16713_8931076_7686.jpg","628x480|586x480|632x480|640x460|640x423|640x271|640x460|375x480|593x480","||||||||","","","","","","","","","Projector","Projector brightness: 3200 ANSI lumens","Projection technology: DLP","Projector native resolution: XGA (1024x768)","Contrast ratio (typical): 3000:1","Screen size compatibility: 584,2 - 7620 mm (23 - 300"")","Number of colours: 16.78 million colours","Horizontal scan range: 31 - 90 kHz","Vertical scan range: 50 - 120 Hz","Keystone correction, vertical: ±40°","Light source","Light source type: Lamp","Service life of light source: 3000 h","Service life of light source (economic mode): 4000 h","Lamp power: 230 W","Lens system","Focal length range: 21.8 - 24 mm","Aperture range (F-F): 2,52 - 2,73","Zoom capability: Yes","Zoom type: Auto/Manual","Zoom ratio: 1.1:1","Throw ratio: 1.93 - 2.16:1","Video","Analog signal format system: NTSC, PAL, SECAM","Full HD: No","3D: Yes","3D Ready: Yes","Supported graphics resolutions: 1024 x 768 (XGA), 1600 x 1200 (UXGA), 640 x 480 (VGA)","Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p","Ports & interfaces","VGA (D-Sub) ports quantity: 3","HDMI ports quantity: 1","Composite video in: 1","DVI port: No","USB 2.0 ports quantity: 1","Audio (L/R) in: 2","Serial interface type: RS-232","S-Video inputs quantity: 1","USB connector type: USB Type-B","AC (power) in: Yes","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Storage","Card reader integrated: No","Features","Noise level: 34 dB","Noise level (economic mode): 31 dB","HDCP: No","Preset modes: Cinema, Dynamic, Presentation, sRGB","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish","Noise reduction: Yes","Multimedia","Built-in speaker(s): Yes","RMS rated power: 10 W","Number of built-in speakers: 2","Design","Product colour: Black","Cable lock slot: Yes","Cable lock slot type: Kensington","Display","Built-in display: No","Power","Power source: AC","Power consumption (typical): 290 W","Power consumption (standby): 1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Auto power off: Yes","Weight & dimensions","Weight: 2,75 kg","Width: 97 mm","Depth: 216 mm","Height: 306 mm","Packaging content","Handheld remote control: Yes","Cables included: AC, VGA","Carrying case: Yes","Quick start guide: Yes","Manual: Yes","Other features","Aspect ratio: 4:3, 16:9","Audio output: 1","Dimensions (WxDxH): 97 x 216 x 306 mm","Connectivity technology: Wired","RS-232 ports: 1"